Selecta Products Standard AC Switch 660-IGMH

Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-IGMH - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
660-IGMH
Standard AC Switch 660-IGMH
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "

"

  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 660 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 660-IGMH
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-2-1-20P-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details