Selecta Products Standard AC Switch 660-GMH

Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-GMH - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
660-GMH
Standard AC Switch 660-GMH
" TOGGLE TYPE THERMOPLASTIC (TOGGLE/FRAME) MATERIAL 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING PUSH, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND GROUNDING TYPE GROUNDING APPLICABLE STANDARD NEMA WD-1/WD-6 660 MODEL "

"

  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
  • 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PUSH, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • GROUNDING TYPE GROUNDING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 660 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 660-GMH
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details