Selecta Products Locking Receptacle with Plate 65W34

Description
" SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 2 POLE(S) LENGTH 1.25 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU "
Datasheet
Description
" SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 2 POLE(S) LENGTH 1.25 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Receptacle with Plate - 65W34 - Selecta Products
Tehachapi, CA, USA
Locking Receptacle with Plate
65W34
Locking Receptacle with Plate 65W34
" SINGLE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING WATERTIGHT COVER TYPE GROUNDING 2 POLE(S) LENGTH 1.25 INCH MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU "

"

  • SINGLE TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • WATERTIGHT COVER TYPE
  • GROUNDING
  • 2 POLE(S)
  • LENGTH 1.25 INCH
  • MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW)
  • NEMA RATING NEMA 4X/6P
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION INDU

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 65W34
Product Name Locking Receptacle with Plate
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking; Watertight
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Heavy Duty Power Connectors - 29023 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details