Selecta Products Duplex/Single Receptacle 6307

Description
" DUPLEX TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H "
Datasheet
Description
" DUPLEX TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6307 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
6307
Duplex/Single Receptacle 6307
" DUPLEX TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) DUST AND MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H "

"

  • DUPLEX TYPE
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST AND MOISTURE RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 6307
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475427-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details