Selecta Products Duplex/Single Receptacle 6307-RED

Description
" DUPLEX TYPE RED COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) DUST/MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H "
Datasheet
Description
" DUPLEX TYPE RED COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) DUST/MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6307-RED - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
6307-RED
Duplex/Single Receptacle 6307-RED
" DUPLEX TYPE RED COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) DUST/MOISTURE RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H "

"

  • DUPLEX TYPE
  • RED COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST/MOISTURE RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 6307-RED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2110-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details