Selecta Products Fluorescent Lampholder 623

Description
" 1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 623 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
623
Fluorescent Lampholder 623
" 1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE BODY COLOR "

"

  • 1.37 INCH DIA X 1.88 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SNAP-IN MOUNTING
  • HIGH OUTPUT FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PLUNGER LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 623
Product Name Fluorescent Lampholder
Lamp Base Holder Type CFL Multi-Pin; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details