Selecta Products Incandescent Lampholder 61

Description
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 61 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
61
Incandescent Lampholder 61
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
  • OUTLET BOX TYPE
  • 4.5 INCH DIA SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • 2 INCH WIRE LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE
  • BROWN BODY COLOR
  • NUMBER OF POLES 2
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 61
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711931 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details