Selecta Products Incandescent Lampholder 6098-PG

Description
" 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE "
Datasheet
Description
" 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 6098-PG - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
6098-PG
Incandescent Lampholder 6098-PG
" 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 660 W LAMP WATTAGE PUSH THROUGH OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE "

"

  • 2 INCH DIA X 2.5 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • METAL BODY MATERIAL
  • 660 W LAMP WATTAGE
  • PUSH THROUGH OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 6098-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 482485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details