Selecta Products Pin and Sleeve Receptacle 59113

Description
" POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL SILVER PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL SILVER PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Pin and Sleeve Receptacle
59113
Pin and Sleeve Receptacle 59113
" POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL SILVER PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • INDUSTRIAL GRADE
  • CSA APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • 125 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING COVER
  • LEGRAND. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ENCLOSURE IP67
  • SLEEVE MATERIAL SILVER PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 59113
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D51S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details