Selecta Products Combination Duplex Receptacle 5890

Description
" BROWN COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "
Datasheet
Description
" BROWN COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5890 - Selecta Products
Tehachapi, CA, USA
Combination Duplex Receptacle
5890
Combination Duplex Receptacle 5890
" BROWN COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "

"

  • BROWN COLOR
  • UL 498, FSUL WC596 APPROVAL
  • SIDE WIRING
  • 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1
  • 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL PVC (BACK BODY), NYLON (FACE)
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION HARD USE SPECIFICATION GRADE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5890
Product Name Combination Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1661050 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details