Selecta Products Combination Duplex Receptacle 5890-I

Description
" IVORY COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "
Datasheet
Description
" IVORY COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5890-I - Selecta Products
Tehachapi, CA, USA
Combination Duplex Receptacle
5890-I
Combination Duplex Receptacle 5890-I
" IVORY COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "

"

  • IVORY COLOR
  • UL 498, FSUL WC596 APPROVAL
  • SIDE WIRING
  • 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1
  • 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL PVC (BACK BODY), NYLON (FACE)
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION HARD USE SPECIFICATION GRADE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5890-I
Product Name Combination Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 6200/6500 Power Module - 2094-BM03-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof Large Box Receptacle - D41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details