Selecta Products Duplex/Single Receptacle 5871-W

Description
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "
Datasheet
Description
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5871-W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5871-W
Duplex/Single Receptacle 5871-W
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "

"

  • SINGLE, HEAVY-DUTY TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • WHITE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5871-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Box Inlet - G42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details