Selecta Products Straight Blade Connector 5866-BK

Description
" NYLON MATERIAL BLACK COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE "
Datasheet
Description
" NYLON MATERIAL BLACK COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 5866-BK - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
5866-BK
Straight Blade Connector 5866-BK
" NYLON MATERIAL BLACK COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE "

"

  • NYLON MATERIAL
  • BLACK COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5866-BK
Product Name Straight Blade Connector
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Inlet - A42S02A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details