Selecta Products Straight Blade Plug 5864-BK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5864-BK - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
5864-BK
Straight Blade Plug 5864-BK
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • MEDIUM DUTY GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5864-BK
Product Name Straight Blade Plug
Device Type Plug
Applications Medium Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403005M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Compact Power Connectors - 500462 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details