"
SINGLE TYPE
LIGHT ALMOND COLOR
6-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.38 INCH W X 1.08 INCH D X 3.28 INCH H
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
SINGLE TYPE
LIGHT ALMOND COLOR
6-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.38 INCH W X 1.08 INCH D X 3.28 INCH H
PACKAGING TYPE CUT CASE
"
"
SINGLE TYPE
LIGHT ALMOND COLOR
6-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.38 INCH W X 1.08 INCH D X 3.28 INCH H
PACKAGING TYPE CUT CASE
"
"
SINGLE TYPE
LIGHT ALMOND COLOR
6-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.38 INCH W X 1.08 INCH D X 3.28 INCH H