Selecta Products Duplex/Single Receptacle 5850-W

Description
" DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEGREE C "
Datasheet
Description
" DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEGREE C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5850-W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5850-W
Duplex/Single Receptacle 5850-W
" DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEGREE C "

"

  • DUPLEX TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • WHITE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 50 DEGREE C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5850-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole - 1064 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Card Edge Power Connectors - 1473151-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details