58058 -- PIN AND SLEEVE RECEPTACLE
Selecta Products
Pin and Sleeve Receptacle
58058
Description
STRAIGHT OUTLET TYPE
PLASTIC MATERIAL
380 TO 415 V VOLTAGE RATING
32 AMPERE CURRENT RATING
3 POLE(S)
ENCLOSURE IP44
Description
STRAIGHT OUTLET TYPE
PLASTIC MATERIAL
380 TO 415 V VOLTAGE RATING
32 AMPERE CURRENT RATING
3 POLE(S)
ENCLOSURE IP44
Suppliers
Pin and Sleeve Receptacle
58058
STRAIGHT OUTLET TYPE
PLASTIC MATERIAL
380 TO 415 V VOLTAGE RATING
32 AMPERE CURRENT RATING
3 POLE(S)
ENCLOSURE IP44
- STRAIGHT OUTLET TYPE
- PLASTIC MATERIAL
- 380 TO 415 V VOLTAGE RATING
- 32 AMPERE CURRENT RATING
- 3 POLE(S)
- ENCLOSURE IP44
Supplier's Site
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
58058 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details