Selecta Products Straight Blade Plug 5765-BK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5765-BK - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
5765-BK
Straight Blade Plug 5765-BK
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 5-20P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • MEDIUM DUTY GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5765-BK
Product Name Straight Blade Plug
Device Type Plug
Applications Medium Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Solar Connectors - 1-2466276-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6828-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers