Selecta Products Duplex/Single Receptacle 5762

Description
DUPLEX TYPE 7-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
Datasheet
Description
DUPLEX TYPE 7-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5762 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5762
Duplex/Single Receptacle 5762
DUPLEX TYPE 7-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
  • DUPLEX TYPE
  • 7-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5762
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172332-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q213-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
Heavy Duty Power Connectors - 403004 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details