Selecta Products Straight Blade Power Receptacle 5760

Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-60R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet
Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-60R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5760 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
5760
Straight Blade Power Receptacle 5760
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-60R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "

"

  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 15-60R CONFIGURATION
  • 4 WIRE(S)
  • UL (CANADA AND US), CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5760
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 Fr D Power Mod Front Cover - 25-PMFC-FD - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details