Selecta Products Straight Blade Flanged Male Base Inlet 5678-SS

Description
" MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) "
Datasheet
Description
" MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5678-SS - Selecta Products
Tehachapi, CA, USA
Straight Blade Flanged Male Base Inlet
5678-SS
Straight Blade Flanged Male Base Inlet 5678-SS
" MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) "

"

  • MOLDED THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5678-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D52S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose - 2106M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details