Selecta Products Duplex/Single Receptacle 5671-I

Description
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "
Datasheet
Description
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5671-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5671-I
Duplex/Single Receptacle 5671-I
" SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H "

"

  • SINGLE, HEAVY-DUTY TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5671-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491081-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q443-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
AC Power Entry Modules - 1661000 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Current Rating 16 amps
View Details