Selecta Products Straight Blade Connector 5669-BK

Description
" NYLON MATERIAL BLACK COLOR 6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE "
Datasheet
Description
" NYLON MATERIAL BLACK COLOR 6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 5669-BK - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
5669-BK
Straight Blade Connector 5669-BK
" NYLON MATERIAL BLACK COLOR 6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE "

"

  • NYLON MATERIAL
  • BLACK COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5669-BK
Product Name Straight Blade Connector
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172329-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
AC Power Entry Modules - 1679082 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details