Selecta Products Straight Blade Plug 5666-BK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5666-BK - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
5666-BK
Straight Blade Plug 5666-BK
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 6-15P CONFIGURATION 3 WIRE(S) MEDIUM DUTY GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 6-15P CONFIGURATION
  • 3 WIRE(S)
  • MEDIUM DUTY GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 2.562 INCH DIA X 1.84 INCH D X 1.53 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5666-BK
Product Name Straight Blade Plug
Device Type Plug
Applications Medium Duty
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details