Selecta Products Duplex/Single Receptacle 5658

Description
" SINGLE, SHORT STRAP, HEAVY-DUTY TYPE BROWN COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H "
Datasheet
Description
" SINGLE, SHORT STRAP, HEAVY-DUTY TYPE BROWN COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5658 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5658
Duplex/Single Receptacle 5658
" SINGLE, SHORT STRAP, HEAVY-DUTY TYPE BROWN COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H "

"

  • SINGLE, SHORT STRAP, HEAVY-DUTY TYPE
  • BROWN COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.49 INCH W X 1 INCH D X 1.75 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5658
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6815-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Backplane Power Connectors - 120953-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers