Selecta Products Pin and Sleeve Connector 53883

Description
" POLARIZED TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WAT "
Datasheet
Description
" POLARIZED TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WAT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53883 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
53883
Pin and Sleeve Connector 53883
" POLARIZED TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WAT "

"

  • POLARIZED TYPE
  • VALOX MATERIAL
  • 0.73 INCH MIN. CABLE OUTER DIAMETER
  • 1.14 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA C22.2 APPROVAL
  • 380/415 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • OVERALL DIMENSION 4.67 INCH DIA X 10.75 INCH L
  • ENCLOSURE IP44
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WAT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 53883
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F51S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details