5379-SS -- STRAIGHT BLADE FLANGED RECEPTACLE OUTLET
Selecta Products
Straight Blade Flanged Receptacle Outlet
5379-SS
Description
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Description
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Datasheet
Suppliers
Straight Blade Flanged Receptacle Outlet
5379-SS
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
- GRAY COLOR
- 5-20R CONFIGURATION
- 3 WIRE(S)
- UL 498 APPROVAL
- 125 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5379-SS |
|
Product Name
|
Straight Blade Flanged Receptacle Outlet |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
125 volts
|
|
Current Rating
|
20 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Power Entry Module
Configuration
IEC; Other; IEC 320-C13
Mounting Style
Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers