Selecta Products Pin and Sleeve Inlet 53772

Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 53772 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
53772
Pin and Sleeve Inlet 53772
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 63 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • BLUE COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 53772
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details