Selecta Products Pin and Sleeve Plug 53747

Description
" COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) CSA APPROVAL 500 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet
Description
" COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) CSA APPROVAL 500 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53747 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
53747
Pin and Sleeve Plug 53747
" COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) CSA APPROVAL 500 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "

"

  • COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE
  • VALOX MATERIAL
  • 0.73 INCH MIN. CABLE OUTER DIAMETER
  • 1.14 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • CSA APPROVAL
  • 500 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • LEGRAND[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, MANUFACTURING, WASTE WATER TREATMENT
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 53747
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications CSA
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details