Selecta Products Pin and Sleeve Receptacle 53723

Description
" POLARIZED TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53723 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
53723
Pin and Sleeve Receptacle 53723
" POLARIZED TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 380/415 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • ENCLOSURE IP44
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 53723
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Rectangular Power Connectors - 1-172339-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details