Selecta Products Straight Blade Plug 5366-XGCMAN

Description
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet
Description
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5366-XGCMAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
5366-XGCMAN
Straight Blade Plug 5366-XGCMAN
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND "

"

  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL 498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.69 INCH CORD SIZE
  • TURNLOK[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5366-XGCMAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Box Receptacle - D31S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details