"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H