Selecta Products Duplex/Single Receptacle 5362CD-I

Description
" DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet
Description
" DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362CD-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5362CD-I
Duplex/Single Receptacle 5362CD-I
" DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • DUPLEX, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • IVORY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.32 INCH W X 0.78 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5362CD-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details