Selecta Products Surge Suppression Receptacle 5362-ISP

Description
" TVSS DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "
Datasheet
Description
" TVSS DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 5362-ISP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
5362-ISP
Surge Suppression Receptacle 5362-ISP
" TVSS DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "

"

  • TVSS DUPLEX TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -4 TO 131 DEG F
  • INCLUDES ALARM, LED INDICATOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5362-ISP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-350780-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP67 Watertight Straight Receptacle - F51S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers