"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, SPECIFICATION GRADE
UL 498/1449, UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
IMPACT RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H
INCLUDES AUDIBLE WITH LED MONITOR
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, SPECIFICATION GRADE
UL 498/1449, UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
IMPACT RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H
INCLUDES AUDIBLE WITH LED MONITOR
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, SPECIFICATION GRADE
UL 498/1449, UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
IMPACT RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H
INCLUDES AUDIBLE WITH LED MONITOR
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
DUPLEX, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
EXTRA HEAVY DUTY, SPECIFICATION GRADE
UL 498/1449, UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
IMPACT RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.7 INCH W X 1.25 INCH D X 3.75 INCH H