Selecta Products Duplex/Single Receptacle 5362-ARED

Description
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362-ARED - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
5362-ARED
Duplex/Single Receptacle 5362-ARED
" DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL RED COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "

"

  • DUPLEX, EXTRA HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • RED COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL, SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5362-ARED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-540-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Solar Connectors - 1-2477592-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
15 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3001SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details