Selecta Products Pin and Sleeve Receptacle 52993

Description
PLASTIC MATERIAL INDUSTRIAL GRADE 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -50 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL INDUSTRIAL GRADE 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52993 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
52993
Pin and Sleeve Receptacle 52993
PLASTIC MATERIAL INDUSTRIAL GRADE 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -50 TO 100 DEG C
  • PLASTIC MATERIAL
  • INDUSTRIAL GRADE
  • 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING -50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52993
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2573 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-207303-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details