Selecta Products Pin and Sleeve Connector 52984

Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA C22.2 APPROVAL 220/240/380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.94 INCH DIA X 7.2 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER "
Datasheet
Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA C22.2 APPROVAL 220/240/380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.94 INCH DIA X 7.2 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52984 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
52984
Pin and Sleeve Connector 52984
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA C22.2 APPROVAL 220/240/380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 4 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.94 INCH DIA X 7.2 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER "

"

  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.47 INCH MIN. CABLE OUTER DIAMETER
  • 0.87 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, CSA C22.2 APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 4 POLE(S)
  • SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • OVERALL DIMENSION 3.94 INCH DIA X 7.2 INCH L
  • ENCLOSURE IP44
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52984
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Connector - K41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details