Selecta Products Pin and Sleeve Inlet 52972

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52972 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
52972
Pin and Sleeve Inlet 52972
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP44 ENCLOSURE 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 380/415 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52972
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant; Surge Protection
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details