Selecta Products Pin and Sleeve Plug 52953

Description
STRAIGHT TYPE RUBBER MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
STRAIGHT TYPE RUBBER MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52953 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
52953
Pin and Sleeve Plug 52953
STRAIGHT TYPE RUBBER MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
  • STRAIGHT TYPE
  • RUBBER MATERIAL
  • 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING - 50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52953
Product Name Pin and Sleeve Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 2379341-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details