Selecta Products Pin and Sleeve Receptacle 52949

Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52949 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
52949
Pin and Sleeve Receptacle 52949
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
  • PLASTIC MATERIAL
  • INDUSTRIAL GRADE
  • 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52949
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1888946-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details