Selecta Products Combination Duplex Receptacle 5290

Description
" BROWN COLOR UL 498, CSA 22.2, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "
Datasheet
Description
" BROWN COLOR UL 498, CSA 22.2, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5290 - Selecta Products
Tehachapi, CA, USA
Combination Duplex Receptacle
5290
Combination Duplex Receptacle 5290
" BROWN COLOR UL 498, CSA 22.2, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE "

"

  • BROWN COLOR
  • UL 498, CSA 22.2, FSUL WC596 APPROVAL
  • SIDE WIRING
  • 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
  • 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL PVC (BACK BODY), NYLON (FACE)
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION HARD USE SPECIFICATION GRADE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5290
Product Name Combination Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details