5290-I -- COMBINATION DUPLEX RECEPTACLE
Selecta Products
Combination Duplex Receptacle
5290-I
Description
"
IVORY COLOR
UL 498, CSA 22.2, FSUL WC596 APPROVAL
SIDE WIRING
125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL PVC (BACK BODY), NYLON (FACE)
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION HARD USE SPECIFICATION GRADE
"
Description
"
IVORY COLOR
UL 498, CSA 22.2, FSUL WC596 APPROVAL
SIDE WIRING
125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL PVC (BACK BODY), NYLON (FACE)
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION HARD USE SPECIFICATION GRADE
"
Datasheet
Suppliers
Combination Duplex Receptacle
5290-I
"
IVORY COLOR
UL 498, CSA 22.2, FSUL WC596 APPROVAL
SIDE WIRING
125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL PVC (BACK BODY), NYLON (FACE)
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION HARD USE SPECIFICATION GRADE
"
"
- IVORY COLOR
- UL 498, CSA 22.2, FSUL WC596 APPROVAL
- SIDE WIRING
- 125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
- 250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
- APPLICABLE STANDARD NEMA WD-1/WD-6
- MATERIAL PVC (BACK BODY), NYLON (FACE)
- OPERATING TEMPERATURE -40 TO 60 DEG C
- APPLICATION HARD USE SPECIFICATION GRADE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5290-I |
|
Product Name
|
Combination Duplex Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount, Snap-In
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Type / Features
Tamper Resistant
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details