Selecta Products Straight Blade Flanged Receptacle Outlet 5279-SS

Description
" GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5279-SS - Selecta Products
Tehachapi, CA, USA
Straight Blade Flanged Receptacle Outlet
5279-SS
Straight Blade Flanged Receptacle Outlet 5279-SS
" GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.562 INCH DIA X 1.374 INCH D
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5279-SS
Product Name Straight Blade Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F51S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-206455-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details