Selecta Products Straight Blade Flanged Male Base Inlet 5278-SS

Description
" THERMOPLASTIC MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" THERMOPLASTIC MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5278-SS - Selecta Products
Tehachapi, CA, USA
Straight Blade Flanged Male Base Inlet
5278-SS
Straight Blade Flanged Male Base Inlet 5278-SS
" THERMOPLASTIC MATERIAL GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5278-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 770276-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
POWER MODULE NON-REGEN FRONT END - 20-FI13306 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032020 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details