Selecta Products Pin and Sleeve Plug 52744

Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 32 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 32 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52744 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
52744
Pin and Sleeve Plug 52744
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 32 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.47 INCH MIN. CABLE OUTER DIAMETER
  • 0.87 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 220/240 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP44
  • PIN MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52744
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire, Residential Grade - 2002A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details