Selecta Products Straight Blade Plug 5266-XGCMAN

Description
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet
Description
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5266-XGCMAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
5266-XGCMAN
Straight Blade Plug 5266-XGCMAN
" ANGLED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND "

"

  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL 498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.69 INCH CORD SIZE
  • TURNLOK[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5266-XGCMAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6770-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4522 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details