Selecta Products Surge Suppression Receptacle 5262-LASP

Description
" TVSS DUPLEX TYPE LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "
Datasheet
Description
" TVSS DUPLEX TYPE LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 5262-LASP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
5262-LASP
Surge Suppression Receptacle 5262-LASP
" TVSS DUPLEX TYPE LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "

"

  • TVSS DUPLEX TYPE
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -4 TO 131 DEG F
  • INCLUDES ALARM, LED INDICATOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5262-LASP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1411 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Backplane Power Connectors - 1410270-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details