Selecta Products Pin and Sleeve Receptacle 52350

Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 440 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 440 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52350 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
52350
Pin and Sleeve Receptacle 52350
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 440 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 440 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • ENCLOSURE IP44
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52350
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight 15° Angled Receptacle - F52S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Circular Power Connectors - 1445526-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details