"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA C22.2 APPROVAL
440 V VOLTAGE RATING
16 AMPERE CURRENT RATING
3 POLE(S)
IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L
ENCLOSURE IP44
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA C22.2 APPROVAL
440 V VOLTAGE RATING
16 AMPERE CURRENT RATING
3 POLE(S)
IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L
ENCLOSURE IP44
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
"
"
POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, CSA C22.2 APPROVAL
440 V VOLTAGE RATING
16 AMPERE CURRENT RATING
3 POLE(S)
IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR RED
OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L
ENCLOSURE IP44
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
"